The SiT9365 is a differential MEMS crystal oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling, with a calibrated frequency stability as low as ±10 ppm and an RMS phase jitter of 0.1 ps. The device operates across temperature ranges from -40°C to 105°C and integrates on-chip power regulators to suppress supply noise. It is available in industry-standard packages including 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm² with center pads.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-5B2-33E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |