The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVDS, LVPECL, Low-swing LVPECL, or HCSL output signaling. It offers frequency stability as low as ±10 ppm, operates over temperature ranges from -40°C to 105°C, and integrates on-chip regulators to reject power supply noise. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm with center pads. It achieves 0.1 ps RMS phase jitter for Ethernet applications and is targeted for use in telecom, networking, storage, and instrumentation systems.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E2-33E322.265625 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 322 MHz |
| Frequency Stability | 25 ppm |