The SiT9365 is a differential MEMS oscillator delivering ultra-low jitter for Ethernet, telecom, and networking applications, with standard frequencies from 25 MHz to 325 MHz and support for LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It features frequency stability as low as ±10 ppm, operates across extended industrial temperatures from -40°C to 105°C, and is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The SiT9365AI-4E2-28N25.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E2-28N25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |