The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with ultra-low jitter of 0.1 ps RMS, designed for networking, telecom, and storage applications. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², and operates across temperature ranges up to -40°C to 105°C. The device supports LVDS output signaling and operates at a supply voltage of 2.8 V ±10%, with frequency stability as low as ±20 ppm. It integrates on-chip power regulators to filter supply noise and resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technology.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E2-28E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |