The SiT9365 is a differential MEMS crystal oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, a 3.0 V ±10% supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. Available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², it achieves 0.1 ps RMS phase jitter and includes integrated power supply noise filtering. Frequency stability is specified as ±50 ppm for this variant.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E1-30E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |