SiTime Corporation Differential Oscillators SiT9365AI-4B3-30E100.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It features LVDS output signaling, a 3.0 V ±10% supply voltage, and operates across an extended industrial temperature range of -40°C to 105°C. The device is available in a 3.2 x 2.5 mm² package and achieves 0.1 ps RMS phase jitter. It integrates on-chip regulators to suppress power supply noise and resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technologies.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It features LVDS output signaling, a 3.0 V ±10% supply voltage, and operates across an extended industrial temperature range of -40°C to 105°C. The device is available in a 3.2 x 2.5 mm² package and achieves 0.1 ps RMS phase jitter. It integrates on-chip regulators to suppress power supply noise and resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technologies.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AI-4B3-30E100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AI-4B3-30E100.000000
Differential Oscillators SiT9365AI-4B3-30E100.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AI-4B3-30E100.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 100 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details