The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking and telecom systems. It offers LVDS output signaling, operates at a 2.8 V supply voltage, and maintains a frequency stability of ±20 ppm. The device supports extended industrial temperature ranges from -40°C to 85°C and is packaged in a 3.2 x 2.5 mm surface-mount format. It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4B1-28N75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 20 ppm |