The SiT9365 is a differential MEMS oscillator for applications requiring ultra-low jitter, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It features frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and operates over temperature ranges up to -40°C to 105°C. Available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², or 7.0 × 5.0 mm², it integrates on-chip regulators to suppress power supply noise. The part SiT9365AI-4B1-28N155
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4B1-28N155.520000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 20 ppm |