The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It features a frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and operates over temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The part SiT9365AI-2E3-28E200
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E3-28E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |