The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and operation across temperatures from -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The part number SiT9365AI-2E3-25E25.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E3-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |