The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with Ultra-low jitter of 0.1 ps RMS, designed for high-speed networking and telecom applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with voltage options of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This device operates over extended industrial temperature ranges from -40°C to 105°C and achieves frequency stability as low as ±10 ppm. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². Integrated on-chip regulators eliminate the need for an external LDO, and the device employs DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E3-25E160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |