The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with ultra-low phase jitter of 0.1 ps RMS, designed for high-speed networking and telecom applications. It offers LVDS output signaling, operates with a 2.8 V ±10% supply, and maintains frequency stability of ±20 ppm. The device functions across an extended industrial temperature range of -40°C to 105°C and is available in a 5.0 x 3.2 mm2 package with center pad. It integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E2-28N150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |