The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It offers frequency stability as low as ±10 ppm and operates over extended industrial temperatures from -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and features industry-standard packages in 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². It achieves 0.1 ps RMS phase jitter for Ethernet applications. The part number SiT9365AI-2B2-33N250
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2B2-33N250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |