The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It operates with LVDS output signaling at 3.0 V ±10%, offers frequency stability of ±20 ppm, and functions over the industrial temperature range of -40°C to 85°C. The device is available in a 3.2 x 2.5 mm² surface-mount package and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It achieves 0.1 ps RMS phase jitter for Ethernet applications and is engineered with DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2B2-30E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |