The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter of 0.1 ps RMS, designed for high-performance telecom, networking, and storage applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, operates over a temperature range of -40°C to 105°C, and features frequency stability as low as ±10 ppm. The device integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The part SiT9365AI-1E3-25E160
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E3-25E160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |