The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signal types, with frequency stability as low as ±10 ppm and operational temperature ranges up to -40°C to 105°C. The device includes integrated power supply noise filtering and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is housed in industry-standard packages: 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². This specific variant operates at 98.304 MHz with a 3.0 V supply and extended industrial temperature range (-40°C to 105°C).
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E2-30E98.304000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 98.3 MHz |
| Frequency Stability | 25 ppm |