The SiT9365 is a differential MEMS clock oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for ultra-low jitter applications in telecom, networking, and storage systems. It is offered in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pads. The part features LVPECL, LVDS, HCSL, or low-swing LVPECL outputs, with frequency stability as low as ±10 ppm and operating temperatures from -40°C to 105°C. It delivers 0.1 ps RMS phase jitter for Ethernet applications and incorporates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E2-25N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |