The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, with phase jitter as low as 0.1 ps RMS and frequency stability down to ±10 ppm. Operating across temperature ranges up to -40°C to 105°C, it is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm surface-mount packages. The device integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1B2-33E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |