SiTime Corporation Oscillators SIT9365AI-1B2-28N25.000000

Description
25MHz XO (Standard) LVPECL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) LVPECL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AI-1B2-28N25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVPECL Oscillator 2.8V 6-SMD, No Lead

25MHz XO (Standard) LVPECL Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AI-1B2-28N25.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Oscillators - XC234-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details