SiTime Corporation Differential Oscillators SiT9365AI-1B1-30E200.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pads. The specific variant SiT9365AI-1B1-30E200.000000 falls within this series, featuring industrial temperature range (-40°C to 85°C), LVPECL signaling, 3.0 V supply, and 200 MHz output frequency.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pads. The specific variant SiT9365AI-1B1-30E200.000000 falls within this series, featuring industrial temperature range (-40°C to 85°C), LVPECL signaling, 3.0 V supply, and 200 MHz output frequency.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AI-1B1-30E200.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AI-1B1-30E200.000000
Differential Oscillators SiT9365AI-1B1-30E200.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AI-1B1-30E200.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 200 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details