The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with 0.1 ps RMS phase jitter, designed for telecom, networking, and storage applications. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability options down to ±10 ppm and operating temperatures from -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² and integrates on-chip regulators to suppress power supply noise. The SiT9365AE-4B2-33E100
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AE-4B2-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |