SiTime Corporation Differential Oscillators SiT9365AE-2BF-33N25.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it is suited for telecom, networking, and storage systems. This specific variant, SiT9365AE-2BF-33N25.000000, corresponds to the series specification with 25.000000 MHz frequency, 3.3 V supply, extended industrial temperature range (-40°C to 105°C), LVDS signaling, ±10 ppm stability, and output enable pin configuration.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it is suited for telecom, networking, and storage systems. This specific variant, SiT9365AE-2BF-33N25.000000, corresponds to the series specification with 25.000000 MHz frequency, 3.3 V supply, extended industrial temperature range (-40°C to 105°C), LVDS signaling, ±10 ppm stability, and output enable pin configuration.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AE-2BF-33N25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AE-2BF-33N25.000000
Differential Oscillators SiT9365AE-2BF-33N25.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AE-2BF-33N25.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 25 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details