The SiT9365 is a differential MEMS XO designed for ultra-low jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It offers frequency stability as low as ±10 ppm and operates across extended industrial temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and features industry-standard packages in 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² sizes. It achieves 0.1 ps RMS phase jitter for Ethernet applications and is intended for telecom, networking, and storage systems.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AE-2BF-25N30.720000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 30.72 MHz |
| Frequency Stability | 10 ppm |