The SiT9365 is a differential MEMS XO supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates across temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm², it is engineered with DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
MEMS OSC XO 100.0000MHZ LVDS SMD
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9365AE-2B2-25E100.000000 | 1473-SIT9365AE-2B2-25E100.000000-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |