The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It features LVDS output signaling, operates from a 3.3 V ±10% supply, and offers frequency stability as low as ±10 ppm. The device is available in a 7.0 x 5.0 mm² package with a center pad and supports extended industrial temperature range from -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E3-33E250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |