SiTime Corporation Oscillators SIT9365AC-4E3-28N75.000000

Description
75MHz XO (Standard) HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
75MHz XO (Standard) HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-4E3-28N75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

75MHz XO (Standard) HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-4E3-28N75.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-3360R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details