SiTime Corporation Oscillators SIT9365AC-4E1-33E25.000000

Description
25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-4E1-33E25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad

25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-4E1-33E25.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details