The SiT9365 is a differential MEMS crystal oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVDS output signaling, a 3.0 V ±10% supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. The device is available in a 7.0 x 5.0 mm surface-mount package with a center pad, and features 0.1 ps RMS phase jitter for Ethernet applications and frequency stability of ±10 ppm. On-chip regulators eliminate the need for an external LDO, and the design resists airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E1-30N74.175824 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 74.18 MHz |
| Frequency Stability | 20 ppm |