SiTime Corporation Differential Oscillators SiT9365AC-4E1-28N25.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pad. The device delivers 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm, with operating temperatures from -40°C to 105°C. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and integrates on-chip power regulators to suppress supply noise.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pad. The device delivers 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm, with operating temperatures from -40°C to 105°C. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and integrates on-chip power regulators to suppress supply noise.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AC-4E1-28N25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AC-4E1-28N25.000000
Differential Oscillators SiT9365AC-4E1-28N25.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AC-4E1-28N25.000000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 25 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1531-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details