The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. Operating over temperature ranges from -40°C to 105°C, it is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The part integrates on-chip regulators to reject power supply noise and eliminates the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E1-25N53.125000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 53.12 MHz |
| Frequency Stability | 20 ppm |