SiTime Corporation Oscillators SIT9365AC-4B3-28E50.000000

Description
50MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-4B3-28E50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-4B3-28E50.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - 863-510ABA000149AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers