The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It features LVDS output signaling, operates at a 2.8 V supply voltage, and is available in a 3.2 x 2.5 mm2 surface-mount package. The device delivers 0.1 ps RMS phase jitter and offers frequency stability of ±25 ppm across operating temperatures from -40°C to 95°C. On-chip regulators eliminate the need for an external LDO, and the device resists environmental perturbations through DualMEMS® and TurboCompensation® technologies.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-28N25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |