The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates over temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm². This part uses a 3.2 × 2.5 mm² package with LVPECL signaling, 2.5 V supply, and a frequency of 160.000000 MHz.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-25N160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |