The SiT9365 is a differential MEMS oscillator optimized for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It offers frequency stability as low as ±10 ppm and achieves 0.1 ps RMS phase jitter for Ethernet applications. The device operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², with the SiT9365AC-4B2-25N155
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-25N155.520000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |