The SiT9365 is a differential MEMS oscillator that supports standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for high-performance networking and telecom applications. It features LVDS output signaling, operates with a 3.3 V ±10% supply, and maintains frequency stability of ±25 ppm. The device supports extended industrial temperature ranges from -40°C to 105°C and is housed in a 7.0 x 5.0 mm² package with center pad. It includes on-chip regulators to suppress power supply noise and provides 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-33N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |