The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, a 2.8 V ±10% supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. The device comes in a 5.0 x 3.2 mm² surface-mount package with a center pad and provides 0.1 ps RMS phase jitter, making it suitable for Ethernet and high-speed serial interfaces. Integrated on-chip regulators eliminate the need for an external LDO, and it features ±25 ppm frequency stability.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-28E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |