The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates with a 3.3 V ±10% supply, and maintains a frequency stability of ±20 ppm. The device functions over an extended industrial temperature range of -40°C to 105°C and is available in a 7.0 x 5.0 mm² surface-mount package with a center pad. It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-33N300.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 300 MHz |
| Frequency Stability | 20 ppm |