The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz for low-jitter applications in telecom, networking, and storage systems. It offers LVDS output signaling, frequency stability as low as ±10 ppm, and operates over temperature ranges from -40°C to 105°C. It is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-33N159.375000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 159 MHz |
| Frequency Stability | 20 ppm |