The SiT9365 is a differential MEMS XO designed for low-jitter applications, offering standard frequencies from 25 MHz to 325 MHz with LVDS output signaling, 3.0 V ±10% supply voltage, and a frequency stability of ±25 ppm. It operates over a temperature range of -40°C to 95°C and is housed in a 3.2 x 2.5 mm² package. The device integrates on-chip regulators to reject power supply noise and delivers 0.1 ps RMS phase jitter, making it suitable for 10/40/100 Gbps Ethernet, SONET, SATA, SAS, and Fibre Channel applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-30N150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 50 ppm |