The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVDS, LVPECL, Low-swing LVPECL, and HCSL output signaling. It offers frequency stability as low as ±25 ppm and operates over a temperature range of -40°C to 95°C. The device is housed in a 3.2 x 2.5 mm² package with a center pad and integrates on-chip regulators to suppress power supply noise. It achieves 0.1 ps RMS phase jitter for Ethernet applications and is suited for telecom, networking, and industrial systems operating in noisy environments.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-30N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |