The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVDS output signaling, operates with a 3.0 V supply, and provides frequency stability as low as ±25 ppm. The device functions across an extended industrial temperature range of -40°C to 105°C and is available in a 3.2 x 2.5 mm surface-mount package. It achieves 0.1 ps RMS phase jitter, making it suitable for high-speed Ethernet and other noise-sensitive applications. The oscillator integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-30E161.132813 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 161 MHz |
| Frequency Stability | 50 ppm |