The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, a 2.8 V ±10% supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. The device is available in a 3.2 x 2.5 mm2 surface-mount package and achieves 0.1 ps RMS phase jitter. It integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-28E166.666666 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 50 ppm |