The SiT9365 is a differential MEMS oscillator for standard frequencies between 25 MHz and 325 MHz, designed for low-jitter applications in networking and telecom. It supports LVDS output signaling, operates from a 2.8 V ±10% supply, and offers frequency stability of ±25 ppm with a wide temperature range of -40°C to 95°C. The device is available in a 3.2 x 2.5 mm² package and delivers 0.1 ps RMS phase jitter. It integrates on-chip regulators to suppress power supply noise and resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-28E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |