The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVDS output signaling, operates from a 2.5 V ±10% supply, and delivers 0.1 ps RMS phase jitter. The device features frequency stability of ±25 ppm and operates over a temperature range of -40°C to 95°C. It is available in a 3.2 x 2.5 mm² surface-mount package with center pad. Integrated on-chip regulators eliminate the need for an external LDO, and the design resists airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |