The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVDS output signaling, operates at 3.0 V ±10%, and maintains frequency stability of ±25 ppm. The device operates over a temperature range of -40°C to 95°C and is available in a 3.2 x 2.5 mm² package. It features Ultra-low jitter of 0.1 ps RMS and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-30N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |