SiTime Corporation Differential Oscillators SiT9365AC-2B2-30E125.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365AC-2B2-30E125.000000 is a differential MEMS oscillator supporting 125 MHz output with LVDS signaling, 3.0 V supply, and extended industrial temperature range of -40°C to 105°C. It operates with 0.1 ps RMS phase jitter and comes in a 3.2 x 2.5 mm2 surface-mount package. The device integrates on-chip power regulators and is engineered for low-jitter applications in networking, telecom, and storage systems. Frequency stability is specified at ±25 ppm.

Datasheet Summary
Powered by GS/AI

The SiT9365AC-2B2-30E125.000000 is a differential MEMS oscillator supporting 125 MHz output with LVDS signaling, 3.0 V supply, and extended industrial temperature range of -40°C to 105°C. It operates with 0.1 ps RMS phase jitter and comes in a 3.2 x 2.5 mm2 surface-mount package. The device integrates on-chip power regulators and is engineered for low-jitter applications in networking, telecom, and storage systems. Frequency stability is specified at ±25 ppm.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AC-2B2-30E125.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AC-2B2-30E125.000000
Differential Oscillators SiT9365AC-2B2-30E125.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AC-2B2-30E125.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 125 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details