The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates with a 2.8 V ±10% supply, and achieves 0.1 ps RMS phase jitter. The device features frequency stability as low as ±25 ppm and operates across a temperature range of -40°C to 95°C. It is available in a 3.2 x 2.5 mm² surface-mount package with center pad and integrates on-chip regulators to suppress power supply noise. The part supports industry-standard applications including 10/40/100 Gbps Ethernet, SATA, SAS, and Fibre Channel.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-28E106.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 106 MHz |
| Frequency Stability | 25 ppm |