The SiT9365 is a differential MEMS oscillator for standard frequencies between 25 MHz and 325 MHz, designed for low-jitter applications in networking and telecom. It supports LVDS output signaling, operates from a 2.5 V supply, and offers a frequency stability of ±25 ppm. The device is packaged in a 3.2 x 2.5 mm² surface-mount format and functions over a temperature range of -40°C to 95°C. It achieves 0.1 ps RMS phase jitter and integrates on-chip regulators to suppress power supply noise.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-25N200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |