SiTime Corporation Differential Oscillators SiT9365AC-2B1-33E300.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVDS output signaling, operates at 3.3 V ±10%, and provides frequency stability of ±20 ppm. The device is available in a 3.2 x 2.5 mm2 package and functions across the industrial temperature range of -40°C to 85°C, with ±0.1 ps RMS phase jitter for Ethernet applications. It integrates on-chip regulators to suppress power supply noise and resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVDS output signaling, operates at 3.3 V ±10%, and provides frequency stability of ±20 ppm. The device is available in a 3.2 x 2.5 mm2 package and functions across the industrial temperature range of -40°C to 85°C, with ±0.1 ps RMS phase jitter for Ethernet applications. It integrates on-chip regulators to suppress power supply noise and resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AC-2B1-33E300.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AC-2B1-33E300.000000
Differential Oscillators SiT9365AC-2B1-33E300.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AC-2B1-33E300.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 300 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details