The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVDS output signaling, a 2.8 V ±10% supply voltage, and operates over a temperature range of -40°C to 95°C. The device features 0.1 ps RMS phase jitter, frequency stability of ±20 ppm, and is available in a 3.2 x 2.5 mm² surface-mount package. It integrates on-chip regulators to suppress power supply noise and is engineered with DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B1-28N150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 20 ppm |